RF power field effect transistor designed for pulsed applications between 960 and 1215 MHz. Packaged in a NI-780 case, it features an integrated ESD protection, internal matching, and is qualified for 50 V operation. It delivers 275 W peak output power at 1030 MHz with 20.3 dB power gain and 65.5% drain efficiency under 128 μs pulse width and 10% duty cycle. Thermal resistance junction-to-case is 0.08 °C/W. Meets RoHS compliance and is rated for a maximum junction temperature of 225 °C.
RF Power transistors designed for applications operating at frequencies between 965 and 1215 MHz. These devices are suitable for use in pulsed applications.
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | MRF6V12250HR5 |
| Product Name | RF Power Transistor |
| Package Type | Ceramic Flanged |