The MAPC-A4020-AB000 is a 60 W GaN amplifier in a bulk-quantity package, optimized for 7.7-8.5 GHz satellite communications with 50 Ω input and output matching. It delivers 48.4 dBm output power and 14.3 dB small-signal gain, with 41% power-added efficiency at 40 V drain bias and 500 mA current. The device operates within a case temperature range of -40°C to +85°C and meets RoHS compliance.
The MAPC-A4020 is a 60 W packaged amplifier fully matched to 50 Ohm at both input and output ports. This amplifier is optimized for 7.7 - 8.5 GHz Satcom applications.
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | MAPC-A4020-AB000 |
| Product Name | RF Power Transistor |
| Transistor Technology / Material | GaN |