Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229447-UF28100V
Drain to Source Voltage (Vdss): 65 V
Frequency: 500 MHz
Number of Elements: 1
Gain: 10 dB
Number of Pins: 8
Output Power: 100 W
Categories: Transistors - FETs, MOSFETs - RF
Max Frequency: 500 MHz
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Screw
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Dual
Max Power Dissipation: 250 W
Max Operating Temperature: 200 °C
Continuous Drain Current (ID): 12 A
Gate to Source Voltage (Vgs): 20 V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF MOSFET N-CHANNEL 28V 8L-FLG
| Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 1229447-UF28100V | UF28100V | UF28100V |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UF28100V | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | ? to 250 watts | 100 watts | |
| Power Gain | 10 dB | 10 dB | |
| PD | 250000 milliwatts | ||
| Operating Frequency | 500 MHz | 100 to 500 MHz |