The PTVA120251EA LDMOS FET is designed for use in power amplifier applications in the 500 MHz to 1400 MHz frequency band. Features include high gain and a thermally-enhanced package with bolt-down flange. Manufactured with advanced LDMOS process, this device provides excellent thermal performance and superior reliability.
RF Mosfet LDMOS 50V 50mA 1.2GHz ~ 1.4GHz 17dB 50W H-36265-2
RF MOSFET LDMOS 50V H-36265-2
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | RF Transistors |
| Product Number | PTVA120251EA-V2-R0 | 1465-PTVA120251EA-V2-R0CT-ND | PTVA120251EA-V2-R0 |
| Product Name | RF Power Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | Ceramic Flanged | H-36265-2 | H-36265-2 |