PH2729-130M is a silicon NPN microwave power transistor designed for radar pulsed power applications at 2.7-2.9 GHz with 130 W output, 100 µs pulse width, and 10% duty cycle. It features a hermetic metal/ceramic package, common base configuration, and internal impedance matching. The device operates with a collector-emitter voltage up to 63 V, peak collector current of 12.5 A, and power dissipation of 575 W at 25°C. Junction temperature rating is 200°C. Thermal resistance is 0.3 °C/W, power gain is 7.0 dB minimum, and collector efficiency is 40% minimum under rated conditions. The transistor meets RoHS compliance and exhibits load mismatch tolerance up to 2:1 VSWR and stability up to 1.5:1 VSWR.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | PH2729-130M |
| Product Name | RF Power Transistor |
| Package Type | Ceramic Flanged |