The PTVA123501FC LDMOS FET is designed for use in power amplifier applications in the 1200 MHz to 1400 MHz frequency band. Features include high gain and thermally enhanced package with earless flange. Manufactured with advanced LDMOS process, this device provides excellent thermal performance and superior reliability.
RF Mosfet LDMOS 50V 150mA 1.2GHz ~ 1.4GHz 17dB 350W H-37248-4
RF Mosfet LDMOS 50V 150mA 1.2GHz ~ 1.4GHz 17dB 350W H-37248-4
RF MOSFET LDMOS 50V H-37248-4
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | RF Transistors |
| Product Number | PTVA123501FC-V1-R0 | 1465-PTVA123501FC-V1-R0TR-ND | PTVA123501FC-V1-R0 |
| Product Name | RF Power Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | Ceramic Flangeless | H-37248-4 | H-37248-4 |