Richardson RFPD RF Power Transistor MRF448

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MRF448 is an NPN silicon RF power transistor designed for high-power linear amplification in the 2.0 to 30 MHz range, with a specified output power of 250 W at 30 MHz and a supply voltage of 50 V. It provides a minimum gain of 12 dB and 45% efficiency, with maximum intermodulation distortion of -30 dB at 250 W PEP. The device is 100% tested for load mismatch under 3:1 VSWR across all phase angles and is housed in a CASE 211-11, STYLE 1 package. It is intended for use in marine and base station equipment.

Datasheet Summary
Powered by GS/AI

The MRF448 is an NPN silicon RF power transistor designed for high-power linear amplification in the 2.0 to 30 MHz range, with a specified output power of 250 W at 30 MHz and a supply voltage of 50 V. It provides a minimum gain of 12 dB and 45% efficiency, with maximum intermodulation distortion of -30 dB at 250 W PEP. The device is 100% tested for load mismatch under 3:1 VSWR across all phase angles and is housed in a CASE 211-11, STYLE 1 package. It is intended for use in marine and base station equipment.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - MRF448 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
MRF448
RF Power Transistor MRF448
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number MRF448
Product Name RF Power Transistor
Package Type Ceramic Flanged
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - PH1214-25M - Richardson RFPD
Specs
Package Type Ceramic Flanged
Power Gain 9.5 dB
Output Power 25 watts
View Details
RF Power Transistor - D1030UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 13 dB
View Details
RF Power Transistor - MRF429 - Richardson RFPD
Specs
Package Type Ceramic Flanged
Power Gain 13 dB
Output Power 150 watts
View Details
RF Power Transistor - D2212UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 10 dB
View Details