MRF10350 is a microwave pulse power silicon NPN transistor designed for 1025-1150 MHz pulse common base amplifier applications such as TCAS, TACAN, and Mode-S transmitters. It delivers 350 W peak output power at 1090 MHz with a minimum gain of 8.5 dB and is characterized using the Mode-S pulse format. The device features internal input and output matching, is hermetically sealed in a CASE 355E-01, STYLE 1 package, and includes silicon nitride passivation and gold metallization with emitter ballasting for reliability and resistance to metal migration. It is 100% tested for load mismatch at all phase angles with a 10:1 VSWR.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | MRF10350 |
| Product Name | RF Power Transistor |
| Package Type | Ceramic Flanged |