UF2815B is an N-channel enhancement mode RF power MOSFET transistor designed for broadband operation from 100 MHz to 500 MHz at 28 V, delivering 15 W output power. It features a DMOS structure, low input and output capacitances, and a common source configuration. The device is packaged in a surface-mount case with dimensions of 20.70-20.96 mm in length, 14.35-14.61 mm in width, and 2.92-3.17 mm in height. Absolute maximum ratings include a drain-source voltage of 65 V, a power dissipation of 48.6 W, and a junction temperature of 200 °C. Electrical characteristics at 500 MHz include a power gain of 10 dB, drain efficiency of 50%, and load mismatch tolerance up to 20:1 VSWR. The part is RoHS compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | UF2815B |
| Product Name | RF Power Transistor |
| Output Power | 15 watts |