Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026467-UF2840P
Packaging: Bulk
Number of Elements: 2
Number of Pins: 5
Categories: Transistors - FETs, MOSFETs - RF
Max Frequency: 500 MHz
Alternative Parts (Cross-Reference): SD57045; GBPC3502W-E4/51; SD57030;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
Mount: Screw
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 116 W
Continuous Drain Current (ID): 4 A
Gate to Source Voltage (Vgs): 20 V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF MOSFET 28V 4L-FLG Product overview: UF2840P from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UF2840P can be used for catalog matching and distributor lookup.
RF MOSFET 28V 4L-FLG
TRANSISTOR,MOSFET,40
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF MOSFET Transistors |
| Product Number | 1026467-UF2840P | UF2840P | 285-UF2840P | UF2840P | UF2840P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UF2840P | RF Power Transistor | 28V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Output Power | ? to 116 watts | 40 watts | |||
| PD | 116000 milliwatts | ||||
| TJ | -55 C (-67 F) | ||||
| Package Type | SOT3 | Ceramic Flanged | Bulk | 2 N-Channel | 4L-FLG |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk |