The MAGX-100027-300C0P is a high-power GaN on Si HEMT amplifier designed for DC to 2.7 GHz operation, delivering 300 W output power in pulsed and continuous wave modes. It is housed in a TO-272S-4I plastic package with an exposed thermal pad on the bottom for RF, DC, and thermal grounding. The device operates at 50 V drain bias, features internally pre-matched inputs and outputs, and is rated for a case temperature range of -40°C to +85°C and a channel temperature up to +225°C. It exhibits a typical saturated output power of 55.4 dBm and drain efficiency of 57.5% at 2 GHz under pulsed conditions with 100 µs pulse width and 10% duty cycle. The part is RoHS compliant and ESD-sensitive, classified as HBM Class 1A and CDM Class C3.
The MAGX-100027-300C0P is high power GaN onSi HEMT device optimized for DC - 2.7 GHzfrequency operation. The device supports both CWand pulsed operation with peak output power levelsof 300 W (54.8 dBm) in a plastic package.
The MAGX-100027-300C0P is ideally suited for amultitude of applications including military radiocommunications,
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | MAGX-100027-300C0P |
| Product Name | RF Power Transistor |
| Transistor Technology / Material | GaN |