RF Power Vertical MOSFET. The VRF141 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or inter-modulation
RF MOSFET 28V M174
MOSFET RF PWR N-CH 28V 150W M174
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | VRF141MP | VRF141MP | VRF141MP |
| Product Name | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Output Power | 150 watts | ||
| Power Gain | 22 dB | 23 dB | |
| Operating Frequency | 0.0 to 175 MHz | 175 MHz | |
| Package Type | Ceramic Flanged | SOT123; SOT-123A | SOT123; SOT-123A |