MACOM RF Power Transistor MAPC-A1501-AS000

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAPC-A1501 is a 65 V GaN on Silicon Carbide HEMT amplifier designed for pulsed operation in the 960-1215 MHz band, delivering 1300 W output power at 65 V and 1000 W at 50 V. It features an earless air cavity ceramic package with Au-plated flange and leads, and requires the flange to be connected to RF, DC, and thermal ground. The device is internally pre-matched, 260°C reflow compatible, and meets RoHS standards. It supports VSWR up to 7:1 without damage and operates reliably with a channel temperature up to 225°C. Thermal resistance is 0.15-0.16 °C/W, and it includes ESD sensitivity precautions.

Datasheet Summary
Powered by GS/AI

The MAPC-A1501 is a 65 V GaN on Silicon Carbide HEMT amplifier designed for pulsed operation in the 960-1215 MHz band, delivering 1300 W output power at 65 V and 1000 W at 50 V. It features an earless air cavity ceramic package with Au-plated flange and leads, and requires the flange to be connected to RF, DC, and thermal ground. The device is internally pre-matched, 260°C reflow compatible, and meets RoHS standards. It supports VSWR up to 7:1 without damage and operates reliably with a channel temperature up to 225°C. Thermal resistance is 0.15-0.16 °C/W, and it includes ESD sensitivity precautions.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - MAPC-A1501-AS000 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
MAPC-A1501-AS000
RF Power Transistor MAPC-A1501-AS000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number MAPC-A1501-AS000
Product Name RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRFN8478TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type SON11
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers