MAPR-000912-500S00 is a 500 W NPN silicon microwave power transistor designed for avionics pulsed power applications in the 960-1215 MHz range with a 10 µs pulse width and 10% duty cycle. It features a common base configuration, internal impedance matching, and a hermetic metal/ceramic package. Maximum ratings include 80 V collector-emitter voltage, 52.5 A peak collector current, and 200°C junction temperature. The device provides 500 W output power, 9 dB power gain, and 45% collector efficiency at 960-1215 MHz. Thermal resistance is 0.08 °C/W. The part is RoHS compliant and operates in broadband Class C mode. The transistor includes diffused emitter ballasting resistors and a gold metallization system.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | MAPR-000912-500S00 |
| Product Name | RF Power Transistor |
| Package Type | Ceramic Flanged |