RF Mosfet LDMOS 50V 150mA 1.2GHz ~ 1.4GHz 16dB 700W H-36275-4
The PTVA127002EV LDMOS FET is designed for use in power amplifier applications in the 1200 to 1400 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down flange. Manufactured with advanced LDMOS process, this device provides excellent thermal performance and superior reliability.
RF MOSFET LDMOS 50V H-36275-4
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | RF Transistors |
| Product Number | 1465-PTVA127002EV-V1-R0CT-ND | PTVA127002EV-V1-R0 | PTVA127002EV-V1-R0 |
| Product Name | RF FETs, MOSFETs | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | H-36275-4 | Ceramic Flanged | H-36275-4 |