The MAGX-100027-100C0P is a 100 W GaN on Si HEMT RF power amplifier designed for DC to 2.7 GHz operation in CW and pulsed modes, with 50 V drain supply and internal pre-matching. It is packaged in a TO-272S-2 plastic case with an exposed thermal pad on the bottom for RF, DC, and thermal grounding. The device operates reliably from -40°C to +85°C case temperature, with a maximum channel temperature of 225°C, and meets RoHS compliance. It is rated for 100% RF testing and 260°C reflow soldering, with ESD protection classified as HBM Class 1B and CDM Class C3.
The MAGX-100027-100C0P is high power GaN onSi HEMT device optimized for DC - 2.7 GHzfrequency operation. The device supports both CWand pulsed operation with peak output power levelsof 100 W (50.0 dBm) in a plastic package.
The MAGX-100027-100C0P is ideally suited for amultitude of applications including military radiocommunications,
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | MAGX-100027-100C0P |
| Product Name | RF Power Transistor |
| Transistor Technology / Material | GaN |