The MAPC-A4017 is a 130 W gallium nitride amplifier fully matched to 50 Ω for operation in the 5.85 to 6.75 GHz band, designed for satellite and communications applications. It operates with a 40 V drain supply and delivers 52.5 dBm output power at 43 dBm input under 100 µs, 10% duty cycle pulses, with 45% power added efficiency and 13 dB small-signal gain. The device features a flange-based package requiring RF, DC, and thermal grounding, and is RoHS compliant. Absolute maximum ratings include 120 V drain-source voltage and a case temperature range of -40°C to +85°C.
The MAPC-A4017 is a 130 W package amplifier fully matched to 50 Ohm at both input and output ports. This amplifier is optimized for 5.85 - 6.75 GHz Satcom applications.
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | MAPC-A4017-AB000 |
| Product Name | RF Power Transistor |
| Transistor Technology / Material | GaN |