Richardson RFPD RF Power Transistor MRF1K50GNR5

Description
This high ruggedness device, MRF1K50GNR5, is designed for use in high VSWR industrial, scientific and medical applications, as well as radio and VHF TV broadcast, sub-GHz aerospace and mobile radio applications. Its unmatched input and output design allows for wide frequency range use from 1.8 to 500 MHz.
Request a Quote
Description
This high ruggedness device, MRF1K50GNR5, is designed for use in high VSWR industrial, scientific and medical applications, as well as radio and VHF TV broadcast, sub-GHz aerospace and mobile radio applications. Its unmatched input and output design allows for wide frequency range use from 1.8 to 500 MHz.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MRF1K50GN is a high-ruggedness N-channel LDMOS transistor for RF power amplification from 1.8 to 500 MHz in industrial, broadcast, and mobile radio applications. It is packaged in the OM-1230G-4L plastic case with an exposed source terminal. The device operates at 50 Vdc and delivers 1500 W peak output at 230 MHz under 100 μsec, 20% duty cycle pulses, with 23.0 dB typical gain and 73.0% efficiency. It features unmatched input and output for broadband use, integrated ESD protection, and operates with a junction temperature up to +225 °C. Junction-to-case thermal resistance is 0.068 °C/W. ESD immunity meets JESD22-A114 (2500 V) and JESD22-C101 (2000 V).

Datasheet Summary
Powered by GS/AI

The MRF1K50GN is a high-ruggedness N-channel LDMOS transistor for RF power amplification from 1.8 to 500 MHz in industrial, broadcast, and mobile radio applications. It is packaged in the OM-1230G-4L plastic case with an exposed source terminal. The device operates at 50 Vdc and delivers 1500 W peak output at 230 MHz under 100 μsec, 20% duty cycle pulses, with 23.0 dB typical gain and 73.0% efficiency. It features unmatched input and output for broadband use, integrated ESD protection, and operates with a junction temperature up to +225 °C. Junction-to-case thermal resistance is 0.068 °C/W. ESD immunity meets JESD22-A114 (2500 V) and JESD22-C101 (2000 V).

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - MRF1K50GNR5 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
MRF1K50GNR5
RF Power Transistor MRF1K50GNR5
This high ruggedness device, MRF1K50GNR5, is designed for use in high VSWR industrial, scientific and medical applications, as well as radio and VHF TV broadcast, sub-GHz aerospace and mobile radio applications. Its unmatched input and output design allows for wide frequency range use from 1.8 to 500 MHz.

This high ruggedness device, MRF1K50GNR5, is designed for use in high VSWR industrial, scientific and medical applications, as well as radio and VHF TV broadcast, sub-GHz aerospace and mobile radio applications. Its unmatched input and output design allows for wide frequency range use from 1.8 to 500 MHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number MRF1K50GNR5
Product Name RF Power Transistor
Package Type Plastic Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D5006UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 13 dB
View Details
RF Power Transistor - D1009UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 10 dB
View Details
RF Power Transistor - DU1215S - Richardson RFPD
Specs
Transistor Type MOSFET RF
Power Gain 9.5 dB
Output Power 15 watts
View Details
RF Power Transistor - D2081UK.F - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Plastic SMT
Power Gain 11 dB
View Details