Richardson RFPD RF Power Transistor MRF429

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MRF429 is an NPN silicon power transistor designed for high-voltage linear amplification in the 2.0 to 30 MHz range, delivering 150 W (PEP) output power at 50 V with a minimum gain of 13 dB and 45% efficiency. It features diffused emitter resistors for ruggedness and is 100% tested for load mismatch at all phase angles with a 30:1 VSWR under 150 W CW operation. The device is packaged in a CASE 211-11, Style 1 housing and exhibits a maximum intermodulation distortion of -32 dB at full power.

Datasheet Summary
Powered by GS/AI

The MRF429 is an NPN silicon power transistor designed for high-voltage linear amplification in the 2.0 to 30 MHz range, delivering 150 W (PEP) output power at 50 V with a minimum gain of 13 dB and 45% efficiency. It features diffused emitter resistors for ruggedness and is 100% tested for load mismatch at all phase angles with a 30:1 VSWR under 150 W CW operation. The device is packaged in a CASE 211-11, Style 1 housing and exhibits a maximum intermodulation distortion of -32 dB at full power.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - MRF429 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
MRF429
RF Power Transistor MRF429
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number MRF429
Product Name RF Power Transistor
Package Type Ceramic Flanged
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D2290UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 10 dB
View Details
RF Power Transistor - D2003UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 13 dB
View Details
RF Power Transistor - AFT09MS007NT1 - Richardson RFPD
Specs
Package Type Plastic SMT
Power Gain 15.4 dB
Output Power 7.5 watts
View Details