The LF2805A is an N-channel enhancement mode RF power MOSFET transistor designed for broadband linear operation from 500 MHz to 1400 MHz at 28 V supply voltage. It is packaged in a case with dimensions of 20.70 to 20.96 mm in length, 14.35 to 14.61 mm in width, and 13.72 to 14.22 mm in height, with a thermal resistance from junction to case of 12.1 °C/W. It operates with a maximum drain-source voltage of 65 V, gate-source voltage of 20 V, and power dissipation of 14.4 W. The device delivers 5 W output power at 1 GHz with 50% drain efficiency and 10 dB power gain, and tolerates a load VSWR up to 20:1. It is RoHS compliant and features low input and output capacitances for broadband performance.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | LF2805A |
| Product Name | RF Power Transistor |
| Output Power | 5 watts |