The TA9210D is a 12.5W GaN power transistor designed for broadband operation from 30 MHz to 4.0 GHz with a single match, suitable for applications such as public safety radios and cellular infrastructure. It is packaged in a 32-pin 3.0 × 6.0 × 0.75 mm QFN package with a bottom-side thermal paddle that must be grounded for proper operation. The device operates with a drain voltage of 28 to 32 V, delivers 41.5 dBm power at 800 MHz, and achieves greater than 55% power added efficiency. It supports an operating temperature range of -40 to +85 °C and meets RoHS and REACH compliance standards.
The TA9210D is a broadband capable 12.5W GaN on Silicon power transistor covering 30MHz to 2.7GHz frequency band with a single match. TA9210D is usable upto 4GHz. The input and output can be matched for best power and efficiency for the desired band.
The TA9210D is packaged in a compact, low cost Quad Flat No lead (QFN) 3x6x0.8mm, 32 leads plastic package.
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | TA9210D |
| Product Name | RF Power Transistor |
| Transistor Technology / Material | GaN |