Texas Instruments Datasheets for Shift Registers

Shift registers are sequential logic circuits that are used to store and move data. They accept binary inputs from one serial or parallel source and then shift the data through a chain of flip-flops, one bit at time.
Shift Registers: Learn more

Page: 1 2 3 4
Product Name Notes
8-Bit Parallel-Load Shift Registers 16-PDIP -40 to 125
8-Bit Parallel-Load Shift Registers 16-PDIP -40 to 85
8-Bit Parallel-Load Shift Registers 16-SO -40 to 125
8-Bit Parallel-Load Shift Registers 16-SO -40 to 85
8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 125
8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85
8-Bit Parallel-Load Shift Registers 16-SSOP -40 to 125
8-Bit Parallel-Load Shift Registers 16-SSOP -40 to 85
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125
8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 85
8-Bit Parallel-Load Shift Registers 16-TVSOP -40 to 85
8-Bit Parallel-Out Serial Shift Registers 14-PDIP -40 to 125
8-Bit Parallel-Out Serial Shift Registers 14-SO -40 to 125
8-Bit Parallel-Out Serial Shift Registers 14-SO -40 to 85
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 125
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 85
8-Bit Parallel-Out Serial Shift Registers 14-SSOP -40 to 85
8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 125
8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 85
8-Bit Parallel-Out Serial Shift Registers 14-TVSOP -40 to 85
8-Bit Parallel-Out Serial Shift Registers 14-VQFN -40 to 85
8-BIT SHIFT REGISTER/LATCH 3-STATE SIPO 16-SO
8-Bit Shift Registers With 3-State Output Registers 16-PDIP -40 to 85
8-Bit Shift Registers With 3-State Output Registers 16-SO -40 to 85
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85
8-Bit Shift Registers With 3-State Output Registers 16-SSOP -40 to 85
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85
8-Bit Shift Registers With Output Registers 16-PDIP -40 to 85
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85
8-Bit Shift Registers With Output Registers 16-SSOP -40 to 85
8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 85
Automotive Catalog 8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 125
Automotive Catalog 8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85
Automotive Catalog 8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125
Bidirectional universal shift registers 16-PDIP 0 to 70
Bidirectional universal shift registers 16-SOIC 0 to 70
Enhanced Product 8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 125
Enhanced Product 8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85
Enhanced Product 8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125
Enhanced Product 8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -55 to 125
Enhanced Product Parallel-Load 8-Bit Shift Registers 16-TSSOP -55 to 125
Parallel-Load 8-Bit Shift Registers 16-SO -40 to 125
Parallel-Load 8-Bit Shift Registers 16-SOIC -40 to 125
Parallel-Load 8-Bit Shift Registers 16-SSOP -40 to 125
Parallel-Load 8-Bit Shift Registers 16-TSSOP -40 to 125
Parallel-Load 8-Bit Shift Registers 16-TVSOP -40 to 125
Parallel-Load 8-Bit Shift Registers 16-VQFN -40 to 125
Serial-in shift registers 14-PDIP 0 to 70
Serial-in shift registers 14-SO 0 to 70
Serial-in shift registers 14-SOIC 0 to 70
Serial-in shift registers with output latches 16-PDIP 0 to 70
Serial-in shift registers with output registers 16-PDIP 0 to 70
Serial-in shift registers with output registers 16-SOIC 0 to 70
Serial-in shift registers with output registers and open collector outputs 16-PDIP 0 to 70
Serial-in shift registers with output storage registers 24-PDIP 0 to 70
Serial-in shift registers with output storage registers 24-SOIC 0 to 70
Serial-out shift registers 16-PDIP 0 to 70
Serial-out shift registers 16-SO 0 to 70
Serial-out shift registers 16-SOIC 0 to 70
Serial-out shift registers 24-PDIP 0 to 70
Serial-out shift registers 24-SOIC 0 to 70
Serial-out shift registers with input latches 16-PDIP 0 to 70
Serial-out shift registers with input latches 16-SOIC 0 to 70
Shift registers with input latches 20-PDIP 0 to 70
Universal shift / storage registers 20-PDIP 0 to 70
Universal shift / storage registers 20-SOIC 0 to 70

<< Prev Next >>