Texas Instruments SN74LV165A Parallel-Load 8-Bit Shift Registers SN74LV165AD

Description
Parallel-Load 8-Bit Shift Registers 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Shift Registers 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV165A Parallel-Load 8-Bit Shift Registers - SN74LV165AD - Texas Instruments
Dallas, TX, United States
SN74LV165A Parallel-Load 8-Bit Shift Registers
SN74LV165AD
SN74LV165A Parallel-Load 8-Bit Shift Registers SN74LV165AD
Parallel-Load 8-Bit Shift Registers 16-SOIC -40 to 125

Parallel-Load 8-Bit Shift Registers 16-SOIC -40 to 125

Buy Now Datasheet
 - SN74LV165AD - Rochester Electronics
Newburyport, MA, United States
SN74LV165A Parallel-Load 8-Bit Shift Registers

SN74LV165A Parallel-Load 8-Bit Shift Registers

Supplier's Site Datasheet
Logic - Logic - Shift Registers - SN74LV165AD - 1255177-SN74LV165AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV165AD
1255177-SN74LV165AD
Logic - Logic - Shift Registers - SN74LV165AD 1255177-SN74LV165AD
Manufacturer: Texas Instruments Win Source Part Number: 1255177-SN74LV165AD Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Complementary Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 74LV165 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255177-SN74LV165AD
Packaging: Tube
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Complementary
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV165
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Shift Registers - 296-1681-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-1681-5-ND
Shift Registers 296-1681-5-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
 - 6632713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = LV Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 5.5 V

Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LV
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
 - 6632713P - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = LV Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Tube. This product is non-returnable.

Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LV
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV165AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV165AD
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV165AD
IC 8BIT PAR LOAD SHFT REG 16SOIC

IC 8BIT PAR LOAD SHFT REG 16SOIC

Supplier's Site
Shift Registers - SN74LV165AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV165AD
Shift Registers SN74LV165AD
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV165AD
Counter Shift Registers SN74LV165AD
Counter Shift Registers 8-Bit Parallel Load

Counter Shift Registers 8-Bit Parallel Load

Buy Now Datasheet
Shift Register, 8Bit, Piso/siso, Soic-16; Logic Family / Base Number Texas Instruments - 26AJ9610 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Piso/siso, Soic-16; Logic Family / Base Number Texas Instruments
26AJ9610
Shift Register, 8Bit, Piso/siso, Soic-16; Logic Family / Base Number Texas Instruments 26AJ9610
SHIFT REGISTER, 8BIT, PISO/SISO, SOIC-16; Logic Family / Base Number:74LV165A; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, PISO/SISO, SOIC-16; Logic Family / Base Number:74LV165A; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Logic - Shift Registers - SN74LV165AD - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV165AD
Logic - Shift Registers SN74LV165AD
IC 8BIT PAR LOAD SHFT REG 16SOIC

IC 8BIT PAR LOAD SHFT REG 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV165AD SN74LV165AD 1255177-SN74LV165AD 296-1681-5-ND 6632713 SN74LV165AD SN74LV165AD SN74LV165AD 26AJ9610 SN74LV165AD
Product Name SN74LV165A Parallel-Load 8-Bit Shift Registers Logic - Logic - Shift Registers - SN74LV165AD Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers Shift Register, 8Bit, Piso/siso, Soic-16; Logic Family / Base Number Texas Instruments Logic - Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V 2V ~ 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOIC; Other; SOIC16 SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; LV-A LVCMOS
Clock Frequency 70 MHz
Propagation Delay 13.5 to 28 ns
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 4006BDC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right
Output Characteristics Non-Inverted
Package Type DIP; Other; 14-CDIP
View Details
CY29FCT520T 8-Bit Multi-Level Pipeline Register - 5962-9220504MLA - Texas Instruments
Specs
Package Type Other; CDIP,SOIC
Logic Family FCT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SN54HC195 4-Bit Parallel-Access Shift Registers - 5962-8682701EA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers