Manufacturer: Texas Instruments
Win Source Part Number: 138202-SN74LS597DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Purpose: Parallel to Serial
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC SERIAL-OUT SHIFT-REG 16-SOIC
IC SERIAL-OUT SHIFT-REG 16-SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 138202-SN74LS597DR | SN74LS597DR-ND | SN74LS597DR | SN74LS597DR | SN74LS597DR |
| Product Name | Logic - Logic - Shift Registers - SN74LS597DR | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers |
| Supply Voltage | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | ||
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Number of units in IC | 1 |