Texas Instruments SN74HC595 8-Bit Shift Registers With 3-State Output Registers SN74HC595DRG4

Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85
Request a Quote
Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC595DRG4 is an 8-bit serial-in, parallel-out shift register with 3-state output registers, housed in a 16-pin SOIC package measuring 9.90 mm × 3.90 mm. It operates over a voltage range of 2 V to 6 V, provides ±6-mA output drive at 5 V, and has a maximum power consumption of 80 μA. The device supports cascading via serial output and includes a direct clear input. Operating temperature ranges from -40 °C to 85 °C. The part is compliant with RoHS standards and features a lead finish of NIPDAU.

Datasheet Summary
Powered by GS/AI

The SN74HC595DRG4 is an 8-bit serial-in, parallel-out shift register with 3-state output registers, housed in a 16-pin SOIC package measuring 9.90 mm × 3.90 mm. It operates over a voltage range of 2 V to 6 V, provides ±6-mA output drive at 5 V, and has a maximum power consumption of 80 μA. The device supports cascading via serial output and includes a direct clear input. Operating temperature ranges from -40 °C to 85 °C. The part is compliant with RoHS standards and features a lead finish of NIPDAU.

Suppliers

Company
Product
Description
Supplier Links
SN74HC595 8-Bit Shift Registers With 3-State Output Registers - SN74HC595DRG4 - Texas Instruments
Dallas, TX, United States
SN74HC595 8-Bit Shift Registers With 3-State Output Registers
SN74HC595DRG4
SN74HC595 8-Bit Shift Registers With 3-State Output Registers SN74HC595DRG4
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85

8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85

Buy Now Datasheet
Shift Registers - SN74HC595DRG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74HC595DRG4-ND
Shift Registers SN74HC595DRG4-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC595DRG4 - 065524-SN74HC595DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC595DRG4
065524-SN74HC595DRG4
Logic - Logic - Shift Registers - SN74HC595DRG4 065524-SN74HC595DRG4
Manufacturer: Texas Instruments Win Source Part Number: 065524-SN74HC595DRG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 065524-SN74HC595DRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Industrial

Buy Now Datasheet
Shift Registers - SN74HC595DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC595DRG4
Shift Registers SN74HC595DRG4
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC595DRG4
Counter Shift Registers SN74HC595DRG4
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Logic - Shift Registers - SN74HC595DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC595DRG4
Logic - Shift Registers SN74HC595DRG4
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC595DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC595DRG4
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC595DRG4
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC595DRG4 SN74HC595DRG4-ND 065524-SN74HC595DRG4 SN74HC595DRG4 SN74HC595DRG4 SN74HC595DRG4 SN74HC595DRG4
Product Name SN74HC595 8-Bit Shift Registers With 3-State Output Registers Shift Registers Logic - Logic - Shift Registers - SN74HC595DRG4 Shift Registers Counter Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Output Characteristics 3-State 3-State Tri-State 3-State; Tri-State
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD54HC4094F3A - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 54S194FM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CFlatpack
View Details
2 suppliers
CD4517B CMOS Dual 64-Stage Static Shift Register - CD4517BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
SN54LS299 8-Bit Universal Shift/Storage Registers - 7802401RA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.75
Output Characteristics 3-State
View Details
3 suppliers