TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN74LV164ANS -- SHIFT REGISTERS
Texas Instruments High-Performance Analog
Shift Registers
SN74LV164ANS
Description
Shift Element Bit
-
Quarktwin Technology Ltd.
Datasheet
Description
Shift Element Bit
Datasheet
Technical Specifications
|
Product Category
|
Shift Registers |
|
Product Number
|
SN74LV164ANS |
|
Product Name
|
Shift Registers |
Unlock Full Specs
to access all available technical data
Similar Products
Register Type
Serial In / Parallel Out
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type
SOIC
View Details
Register Type
Parallel In / Serial Out
Supply Voltage
+7
Features
ESD Protection
View Details
8 suppliers
Register Type
Parallel In / Serial Out
Number of Bits (Stages)
8
View Details
Supply Voltage
4.75V ~ 5.25V
Output Characteristics
Push-Pull
Package Type
DIP; Other; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers