Texas Instruments SN74LV164A 8-Bit Parallel-Out Serial Shift Registers SN74LV164APWRG4

Description
8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers - SN74LV164APWRG4 - Texas Instruments
Dallas, TX, United States
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers
SN74LV164APWRG4
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers SN74LV164APWRG4
8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 85

8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LV164APWRG4 - 082364-SN74LV164APWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV164APWRG4
082364-SN74LV164APWRG4
Logic - Logic - Shift Registers - SN74LV164APWRG4 082364-SN74LV164APWRG4
Manufacturer: Texas Instruments Win Source Part Number: 082364-SN74LV164APWR G4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082364-SN74LV164APWRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - SN74LV164APWRG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74LV164APWRG4-ND
Shift Registers SN74LV164APWRG4-ND
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Shift Registers - SN74LV164APWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV164APWRG4
Shift Registers SN74LV164APWRG4
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV164APWRG4
Counter Shift Registers SN74LV164APWRG4
Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register

Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV164APWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV164APWRG4
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV164APWRG4
IC REGISTER PAR-OUT 8BIT 14TSSOP

IC REGISTER PAR-OUT 8BIT 14TSSOP

Supplier's Site
Logic - Shift Registers - SN74LV164APWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV164APWRG4
Logic - Shift Registers SN74LV164APWRG4
IC REGISTER PAR-OUT 8BIT 14TSSOP

IC REGISTER PAR-OUT 8BIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV164APWRG4 082364-SN74LV164APWRG4 SN74LV164APWRG4-ND SN74LV164APWRG4 SN74LV164APWRG4 SN74LV164APWRG4 SN74LV164APWRG4
Product Name SN74LV164A 8-Bit Parallel-Out Serial Shift Registers Logic - Logic - Shift Registers - SN74LV164APWRG4 Shift Registers Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOP; SSOP; TSSOP; Other; 14-TSSOP TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 12.5 to 24 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 9338PCQR - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-DIP (0.300, 7.62mm)
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 54F676SDMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-CDIP (0.300, 7.62mm)
View Details
2 suppliers
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195PWG4 - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
3 suppliers
CD74AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74AC299M96 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
9 suppliers