Texas Instruments SN74HC595 8-Bit Shift Registers With 3-State Output Registers SN74HC595DRG3

Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC595 8-Bit Shift Registers With 3-State Output Registers - SN74HC595DRG3 - Texas Instruments
Dallas, TX, United States
SN74HC595 8-Bit Shift Registers With 3-State Output Registers
SN74HC595DRG3
SN74HC595 8-Bit Shift Registers With 3-State Output Registers SN74HC595DRG3
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85

8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1092036-SN74HC595DRG3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1092036-SN74HC595DRG3
Integrated Circuits (ICs) - Logic - Shift Registers 1092036-SN74HC595DRG3
Win Source Part Number: 1092036-SN74HC595DRG 3 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CD74HC4094M; SN74HC166DR; CD74HC4094M96G3; MC74HC165AFG; MC74HC164AD; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-31822-2,296-3182 2-1,2156-SN74HC595DR G3,SN74HC595DRG3-ND, 296-31822-6,TEXTISSN 74HC595DRG3 Base Product Number: 74HC595

Win Source Part Number: 1092036-SN74HC595DRG3
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74HC
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CD74HC4094M; SN74HC166DR; CD74HC4094M96G3; MC74HC165AFG; MC74HC164AD;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-31822-2,296-31822-1,2156-SN74HC595DRG3,SN74HC595DRG3-ND,296-31822-6,TEXTISSN74HC595DRG3
Base Product Number: 74HC595

Buy Now Datasheet
 - SN74HC595DRG3 - Rochester Electronics
Newburyport, MA, United States
SN74HC595 8-Bit Shift Registers With 3-State Output Registers

SN74HC595 8-Bit Shift Registers With 3-State Output Registers

Supplier's Site Datasheet
Shift Registers - 296-31822-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31822-2-ND
Shift Registers 296-31822-2-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-31822-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31822-6-ND
Shift Registers 296-31822-6-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-31822-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31822-1-ND
Shift Registers 296-31822-1-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC595DRG3
Counter Shift Registers SN74HC595DRG3
Counter Shift Registers 8B Shift Registers

Counter Shift Registers 8B Shift Registers

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC595DRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC595DRG3
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC595DRG3
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site
Logic - Shift Registers - SN74HC595DRG3 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC595DRG3
Logic - Shift Registers SN74HC595DRG3
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site Datasheet
Shift Registers - SN74HC595DRG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC595DRG3
Shift Registers SN74HC595DRG3
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC595DRG3 1092036-SN74HC595DRG3 SN74HC595DRG3 296-31822-2-ND SN74HC595DRG3 SN74HC595DRG3 SN74HC595DRG3 SN74HC595DRG3
Product Name SN74HC595 8-Bit Shift Registers With 3-State Output Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Supply Voltage 2 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State Tri-State 3-State 3-State 3-State; Tri-State
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SOIC SOIC; Other; SOIC16 SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299M96G4 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details
Shift Registers - 93L00PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers
CD4031B-MIL CMOS 64-Stage Static Shift Register - CD4031BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
3 suppliers