8-bit serial-in, parallel-out shift register with 3-state outputs, operating from 2 V to 6 V, with a typical propagation delay of 13 ns and ±6-mA output drive at 5 V, in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm, with an operating temperature range of -40 °C to 85 °C.
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85
IC SR TRI-STATE 8BIT 16-TSSOP
IC SHIFT REGISTER 8BIT 16-TSSOP
Counter Shift Registers 8-Bit Shift Register
Shift Shift Register 1 Element 8 Bit 16-TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74HC595PWRE4 | SN74HC595PWRE4-ND | SN74HC595PWRE4 | SN74HC595PWRE4 | SN74HC595PWRE4 |
| Product Name | SN74HC595 8-Bit Shift Registers With 3-State Output Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers | Shift Registers |
| Supply Voltage | 2 | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | 3-State | 3-State | 3-State; Tri-State | ||
| Package Type | Other; PDIP,SO,SOIC,SSOP,TSSOP | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | |
| Logic Family | CMOS; HC | ||||
| Clock Frequency | 28 MHz |