Texas Instruments SN74LV165A Parallel-Load 8-Bit Shift Registers SN74LV165APWG4

Description
Parallel-Load 8-Bit Shift Registers 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Shift Registers 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV165A Parallel-Load 8-Bit Shift Registers - SN74LV165APWG4 - Texas Instruments
Dallas, TX, United States
SN74LV165A Parallel-Load 8-Bit Shift Registers
SN74LV165APWG4
SN74LV165A Parallel-Load 8-Bit Shift Registers SN74LV165APWG4
Parallel-Load 8-Bit Shift Registers 16-TSSOP -40 to 125

Parallel-Load 8-Bit Shift Registers 16-TSSOP -40 to 125

Buy Now Datasheet
Shift Registers - SN74LV165APWG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74LV165APWG4-ND
Shift Registers SN74LV165APWG4-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV165APWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV165APWG4
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV165APWG4
IC REGISTR PAR-LOAD 8BIT 16TSSOP

IC REGISTR PAR-LOAD 8BIT 16TSSOP

Supplier's Site
Shift Registers - SN74LV165APWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV165APWG4
Shift Registers SN74LV165APWG4
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV165APWG4 SN74LV165APWG4-ND SN74LV165APWG4 SN74LV165APWG4
Product Name SN74LV165A Parallel-Load 8-Bit Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 13.5 to 28 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD54HC4094F3A - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP
View Details
4 suppliers
SN54LS673 16-Bit Shift Registers - 5962-88602013A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
SN54ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs - 83021012A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 4.5
Output Characteristics 3-State
View Details
4 suppliers
SN54HC165 Parallel-Load 8-Bit Shift Registers - 8409501FA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,CFP,LCCC
Logic Family CMOS; HC
View Details
3 suppliers