Texas Instruments SN74HC595 8-Bit Shift Registers With 3-State Output Registers SN74HC595PWR

Description
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC595 8-Bit Shift Registers With 3-State Output Registers - SN74HC595PWR - Texas Instruments
Dallas, TX, United States
SN74HC595 8-Bit Shift Registers With 3-State Output Registers
SN74HC595PWR
SN74HC595 8-Bit Shift Registers With 3-State Output Registers SN74HC595PWR
8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85

8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC595PWR - 102440-SN74HC595PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC595PWR
102440-SN74HC595PWR
Logic - Logic - Shift Registers - SN74HC595PWR 102440-SN74HC595PWR
Manufacturer: Texas Instruments Win Source Part Number: 102440-SN74HC595PWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74HC595 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): M74HC595TTR; 74HC595DTR2G; MC74HC595ADTEL; MC74HC595ADTR2; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 102440-SN74HC595PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74HC595
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): M74HC595TTR; 74HC595DTR2G; MC74HC595ADTEL; MC74HC595ADTR2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 296-23258-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-23258-2-ND
Shift Registers 296-23258-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-23258-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-23258-6-ND
Shift Registers 296-23258-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-23258-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-23258-1-ND
Shift Registers 296-23258-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Shift Registers - SN74HC595PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC595PWR
Logic - Shift Registers SN74HC595PWR
IC 8BIT SHIFT REGISTER 16-TSSOP

IC 8BIT SHIFT REGISTER 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC595PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC595PWR
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC595PWR
IC 8BIT SHIFT REGISTER 16-TSSOP

IC 8BIT SHIFT REGISTER 16-TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC595PWR
Counter Shift Registers SN74HC595PWR
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Shift Registers - SN74HC595PWR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74HC595PWR
Shift Registers SN74HC595PWR
IC 8BIT SHIFT REGISTER 16-TSSOP

IC 8BIT SHIFT REGISTER 16-TSSOP

Supplier's Site Datasheet
Ic, 8Bit Sipo Shift Register, Tssop-16; Logic Family / Base Number Texas Instruments - 33AH4875 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Sipo Shift Register, Tssop-16; Logic Family / Base Number Texas Instruments
33AH4875
Ic, 8Bit Sipo Shift Register, Tssop-16; Logic Family / Base Number Texas Instruments 33AH4875
IC, 8BIT SIPO SHIFT REGISTER, TSSOP-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply RoHS Compliant: Yes

IC, 8BIT SIPO SHIFT REGISTER, TSSOP-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply RoHS Compliant: Yes

Supplier's Site
Shift Registers - SN74HC595PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC595PWR
Shift Registers SN74HC595PWR
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC595PWR 102440-SN74HC595PWR 296-23258-2-ND SN74HC595PWR SN74HC595PWR SN74HC595PWR SN74HC595PWR 33AH4875 SN74HC595PWR
Product Name SN74HC595 8-Bit Shift Registers With 3-State Output Registers Logic - Logic - Shift Registers - SN74HC595PWR Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Shift Registers Ic, 8Bit Sipo Shift Register, Tssop-16; Logic Family / Base Number Texas Instruments Shift Registers
Supply Voltage 2 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State Tri-State 3-State Tri-State 3-State; Tri-State
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP Other; 16-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - 74FCT16652CTPVCTG4 - 1131410-74FCT16652CTPVCTG4 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Package Type SSOP
View Details
Logic - Logic - Translators, Level Shifters - 74AVCBH164245ZQLR - 1131157-74AVCBH164245ZQLR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD54HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD54HCT165F3A - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 4.5
Package Type Other; CDIP
View Details
4 suppliers
Shift Registers - 74165PC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers