8-Bit Parallel-Load Shift Registers 16-SO -40 to 85
Shift Shift Register 1 Element 8 Bit 16-SO
Shift Shift Register 1 Element 8 Bit 16-SO
Shift Shift Register 1 Element 8 Bit 16-SO
IC REGISTR PAR-LOAD 8BIT 16SO
IC REGISTR PAR-LOAD 8BIT 16SO
Counter Shift Registers 8-Bit Parallel-Load Shift Register
Shift Shift Register 1 Element 8 Bit 16-SO
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74LV166ANSR | 296-SN74LV166ANSRTR-ND | SN74LV166ANSR | SN74LV166ANSR | SN74LV166ANSR | SN74LV166ANSR |
| Product Name | SN74LV166A 8-Bit Parallel-Load Shift Registers | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers | Shift Registers |
| Supply Voltage | 2.5V; 3.3V; 5V; 2 | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Package Type | Other; SO,SOIC,SSOP,TSSOP,TVSOP | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | ||
| Logic Family | CMOS; LV-A | |||||
| Clock Frequency | 70 MHz | |||||
| Propagation Delay | 13.5 to 26 ns |