Texas Instruments SN74LS166A Serial-out shift registers SN74LS166ANSR

Description
Serial-out shift registers 16-SO 0 to 70
Request a Quote Datasheet
Description
Serial-out shift registers 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS166A Serial-out shift registers - SN74LS166ANSR - Texas Instruments
Dallas, TX, United States
SN74LS166A Serial-out shift registers
SN74LS166ANSR
SN74LS166A Serial-out shift registers SN74LS166ANSR
Serial-out shift registers 16-SO 0 to 70

Serial-out shift registers 16-SO 0 to 70

Buy Now Datasheet
 - SN74LS166ANSR - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDSO16

Parallel In Serial Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDSO16

Supplier's Site Datasheet
Shift Registers - 296-SN74LS166ANSRTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-SN74LS166ANSRTR-ND
Shift Registers 296-SN74LS166ANSRTR-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 296-SN74LS166ANSRDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 296-SN74LS166ANSRCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-SN74LS166ANSRCT-ND
Shift Registers 296-SN74LS166ANSRCT-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LS166ANSR
Counter Shift Registers SN74LS166ANSR
Counter Shift Registers Serial-out shift Registers

Counter Shift Registers Serial-out shift Registers

Buy Now Datasheet
IC SHFT REG PAR-LD 8BIT 16SO - 815-SN74LS166ANSR - Utmel Electronic Limited
Hong Kong, China
IC SHFT REG PAR-LD 8BIT 16SO
815-SN74LS166ANSR
IC SHFT REG PAR-LD 8BIT 16SO 815-SN74LS166ANSR
IC SHFT REG PAR-LD 8BIT 16SO

IC SHFT REG PAR-LD 8BIT 16SO

Supplier's Site
Shift Registers - SN74LS166ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS166ANSR
Shift Registers SN74LS166ANSR
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now
Logic - Shift Registers - SN74LS166ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LS166ANSR
Logic - Shift Registers SN74LS166ANSR
IC SHFT REG PAR-LD 8BIT 16SO

IC SHFT REG PAR-LD 8BIT 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS166ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS166ANSR
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS166ANSR
IC SHFT REG PAR-LD 8BIT 16SO

IC SHFT REG PAR-LD 8BIT 16SO

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LS166ANSR SN74LS166ANSR 296-SN74LS166ANSRTR-ND SN74LS166ANSR 815-SN74LS166ANSR SN74LS166ANSR SN74LS166ANSR SN74LS166ANSR
Product Name SN74LS166A Serial-out shift registers Shift Registers Counter Shift Registers IC SHFT REG PAR-LD 8BIT 16SO Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.75 4.75V ~ 5.25V 5V; 5V 4.75V ~ 5.25V
Package Type Other; PDIP,SO,SOIC SOP; Other; SOP16 SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOIC; Other; 16-SOIC (0.209, 5.30mm Width) SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Logic Family TTL; LS TTL TTL; TTL
Clock Frequency 35 MHz 25 MHz
Propagation Delay 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LS670PC - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; PDIP; Other; PDIP16
View Details
SN54LS673 16-Bit Shift Registers - 5962-8860201JA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
Shift Registers - 100341WFQMLV - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.2V ~ 5.7V
Output Characteristics Push-Pull
View Details
2 suppliers