Universal shift / storage registers 20-SOIC 0 to 70
Parallel In Parallel Out, F/FAST Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20
Shift Shift Register 1 Element 8 Bit 20-SOIC
Fast Bipolar logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = F
Mounting Type = Surface Mount
Operation Mode = Serial
Number of Elements = 1
Pin Count = 20
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V
Win Source Part Number: 1257099-SN74F299DW
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74F
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74F299DWG4,2156-SN
Base Product Number: 74F299
IC SHIFT/STORAGE REGISTER 20SOIC
IC SHIFT/STORAGE REGISTER 20SOIC
Counter Shift Registers Universal shift/ storage registers
Shift Shift Register 1 Element 8 Bit 20-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74F299DW | SN74F299DW | SN74F299DW-ND | 8100114 | 1257099-SN74F299DW | SN74F299DW | SN74F299DW | SN74F299DW | SN74F299DW |
| Product Name | SN74F299 Universal shift / storage registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Counter Shift Registers | Shift Registers | ||
| Register Type | Universal | Parallel In / Parallel Out | Universal | Serial In / Serial Out - Shift Right | Universal | Universal | |||
| Supply Voltage | 5V; 4.5 | 4.5V ~ 5.5V | 5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||||
| Output Characteristics | 3-State | 3-State | Tri-State | 3-State; Tri-State | |||||
| Package Type | Other; PDIP,SO,SOIC | SOIC; Other; SOIC20 | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC | SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | ||
| Logic Family | TTL; F | TTL | FAST |