Texas Instruments SN74LS166A Serial-out shift registers SN74LS166AN

Description
Serial-out shift registers 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Serial-out shift registers 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS166A Serial-out shift registers - SN74LS166AN - Texas Instruments
Dallas, TX, United States
SN74LS166A Serial-out shift registers
SN74LS166AN
SN74LS166A Serial-out shift registers SN74LS166AN
Serial-out shift registers 16-PDIP 0 to 70

Serial-out shift registers 16-PDIP 0 to 70

Buy Now Datasheet
Shift Registers - 296-3662-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-3662-5-ND
Shift Registers 296-3662-5-ND
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
 - SN74LS166AN - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDIP16

Parallel In Serial Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDIP16

Supplier's Site Datasheet
Logic - Logic - Shift Registers - SN74LS166AN - 007100-SN74LS166AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LS166AN
007100-SN74LS166AN
Logic - Logic - Shift Registers - SN74LS166AN 007100-SN74LS166AN
Manufacturer: Texas Instruments Win Source Part Number: 007100-SN74LS166AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 007100-SN74LS166AN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS166AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS166AN
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS166AN
IC SERIAL-OUT SHIFTER 16-DIP

IC SERIAL-OUT SHIFTER 16-DIP

Supplier's Site
Shift Registers - SN74LS166AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS166AN
Shift Registers SN74LS166AN
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now
Ic, Shift Register, Pdip16, 7V; Logic Family / Base Number Texas Instruments - 54AH1486 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Shift Register, Pdip16, 7V; Logic Family / Base Number Texas Instruments
54AH1486
Ic, Shift Register, Pdip16, 7V; Logic Family / Base Number Texas Instruments 54AH1486
IC, SHIFT REGISTER, PDIP16, 7V; Logic Family / Base Number:74LS166; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes

IC, SHIFT REGISTER, PDIP16, 7V; Logic Family / Base Number:74LS166; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LS166AN
Counter Shift Registers SN74LS166AN
Counter Shift Registers Serial-out shift Registers

Counter Shift Registers Serial-out shift Registers

Buy Now Datasheet
Logic - Shift Registers - SN74LS166AN - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LS166AN
Logic - Shift Registers SN74LS166AN
IC SERIAL-OUT SHIFTER 16-DIP

IC SERIAL-OUT SHIFTER 16-DIP

Supplier's Site Datasheet
IC, SHIFT REGISTER, PDIP16, 7V - 815-SN74LS166AN - Utmel Electronic Limited
Hong Kong, China
IC, SHIFT REGISTER, PDIP16, 7V
815-SN74LS166AN
IC, SHIFT REGISTER, PDIP16, 7V 815-SN74LS166AN
IC, SHIFT REGISTER, PDIP16, 7V

IC, SHIFT REGISTER, PDIP16, 7V

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LS166AN 296-3662-5-ND SN74LS166AN 007100-SN74LS166AN SN74LS166AN SN74LS166AN 54AH1486 SN74LS166AN SN74LS166AN 815-SN74LS166AN
Product Name SN74LS166A Serial-out shift registers Shift Registers Logic - Logic - Shift Registers - SN74LS166AN Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Ic, Shift Register, Pdip16, 7V; Logic Family / Base Number Texas Instruments Counter Shift Registers Logic - Shift Registers IC, SHIFT REGISTER, PDIP16, 7V
Supply Voltage 5V; 4.75 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V 5V; 5V
Package Type Other; PDIP,SO,SOIC DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; PDIP16 DIP; PDIP; Other; 16-PDIP DIP; Other; 16-DIP (0.300\", 7.62mm) DIP; Other; 16-DIP (0.300, 7.62mm)
Logic Family TTL; LS TTL TTL; TTL
Clock Frequency 35 MHz 35 MHz
Propagation Delay 25 ns 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs - 8302101RA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 4.5
Output Characteristics 3-State
View Details
3 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
SN54166 Parallel-Load 8-Bit Shift Registers - 5962-9558301QFA - Texas Instruments
Specs
Supply Voltage 4.5
Package Type Other; CDIP,CFP
Logic Family TTL; TTL
View Details
SN54LS299 8-Bit Universal Shift/Storage Registers - 7802401RA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.75
Output Characteristics 3-State
View Details
3 suppliers