Texas Instruments SN74HC594 8-Bit Shift Registers With Output Registers SN74HC594N

Description
8-Bit Shift Registers With Output Registers 16-PDIP -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With Output Registers 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC594 8-Bit Shift Registers With Output Registers - SN74HC594N - Texas Instruments
Dallas, TX, United States
SN74HC594 8-Bit Shift Registers With Output Registers
SN74HC594N
SN74HC594 8-Bit Shift Registers With Output Registers SN74HC594N
8-Bit Shift Registers With Output Registers 16-PDIP -40 to 85

8-Bit Shift Registers With Output Registers 16-PDIP -40 to 85

Buy Now Datasheet
 - 527423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Through Hole Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Through Hole
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - 1218425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Through Hole Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Through Hole
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - SN74HC594N - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDIP16

Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDIP16

Supplier's Site Datasheet
Logic - Logic - Shift Registers - SN74HC594N - 1099925-SN74HC594N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC594N
1099925-SN74HC594N
Logic - Logic - Shift Registers - SN74HC594N 1099925-SN74HC594N
Manufacturer: Texas Instruments Win Source Part Number: 1099925-SN74HC594N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): SN74HC594DR; SN74HC594DB; SN74HC594DBR; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099925-SN74HC594N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): SN74HC594DR; SN74HC594DB; SN74HC594DBR;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 296-8343-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-8343-5-ND
Shift Registers 296-8343-5-ND
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC594N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC594N
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC594N
IC 8-BIT SHIFT REGISTER 16-DIP

IC 8-BIT SHIFT REGISTER 16-DIP

Supplier's Site
LOGIC, 8BIT SHIFT REGISTER, 16DIP - 815-SN74HC594N - Utmel Electronic Limited
Hong Kong, China
LOGIC, 8BIT SHIFT REGISTER, 16DIP
815-SN74HC594N
LOGIC, 8BIT SHIFT REGISTER, 16DIP 815-SN74HC594N
LOGIC, 8BIT SHIFT REGISTER, 16DIP

LOGIC, 8BIT SHIFT REGISTER, 16DIP

Supplier's Site
Shift Registers - SN74HC594N - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74HC594N
Shift Registers SN74HC594N
IC 8-BIT SHIFT REGISTER 16-DIP

IC 8-BIT SHIFT REGISTER 16-DIP

Supplier's Site Datasheet
Shift Registers - SN74HC594N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC594N
Shift Registers SN74HC594N
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC594N
Counter Shift Registers SN74HC594N
Counter Shift Registers 8-Bit w/Output Reg

Counter Shift Registers 8-Bit w/Output Reg

Buy Now Datasheet
Logic, 8Bit Shift Register, 16Dip; Logic Family / Base Number Texas Instruments - 37AJ1120 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 8Bit Shift Register, 16Dip; Logic Family / Base Number Texas Instruments
37AJ1120
Logic, 8Bit Shift Register, 16Dip; Logic Family / Base Number Texas Instruments 37AJ1120
LOGIC, 8BIT SHIFT REGISTER, 16DIP; Logic Family / Base Number:74HC594; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

LOGIC, 8BIT SHIFT REGISTER, 16DIP; Logic Family / Base Number:74HC594; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Logic - Shift Registers - SN74HC594N - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC594N
Logic - Shift Registers SN74HC594N
IC 8-BIT SHIFT REGISTER 16-DIP

IC 8-BIT SHIFT REGISTER 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC594N 527423 SN74HC594N 1099925-SN74HC594N 296-8343-5-ND SN74HC594N 815-SN74HC594N SN74HC594N SN74HC594N SN74HC594N 37AJ1120 SN74HC594N
Product Name SN74HC594 8-Bit Shift Registers With Output Registers Logic - Logic - Shift Registers - SN74HC594N Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers LOGIC, 8BIT SHIFT REGISTER, 16DIP Shift Registers Shift Registers Counter Shift Registers Logic, 8Bit Shift Register, 16Dip; Logic Family / Base Number Texas Instruments Logic - Shift Registers
Supply Voltage 2 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2 V ~ 6 V 2V ~ 6V 5V; 5V 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SOIC PDIP DIP; PDIP; Other; PDIP16 DIP; PDIP; Other; 16-PDIP DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300, 7.62mm) DIP; Other; 16-DIP (0.300", 7.62mm) DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family CMOS; HC HCMOS CMOS CMOS; CMOS
Clock Frequency 28 MHz 40 MHz
Propagation Delay 31 ns 185 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162646ATPVCT - 130890-74FCT162646ATPVCT - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Push-Pull
Package Type SOP; SSOP; Other; 56-SSOP
View Details
CD4021B CMOS 8-Stage Static Shift Register - CD4021BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details