Texas Instruments SN74LS673 Serial-in shift registers with output storage registers SN74LS673N

Description
Serial-in shift registers with output storage registers 24-PDIP 0 to 70
Request a Quote Datasheet
Description
Serial-in shift registers with output storage registers 24-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS673 Serial-in shift registers with output storage registers - SN74LS673N - Texas Instruments
Dallas, TX, United States
SN74LS673 Serial-in shift registers with output storage registers
SN74LS673N
SN74LS673 Serial-in shift registers with output storage registers SN74LS673N
Serial-in shift registers with output storage registers 24-PDIP 0 to 70

Serial-in shift registers with output storage registers 24-PDIP 0 to 70

Buy Now Datasheet
Shift Registers - SN74LS673N-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74LS673N-ND
Shift Registers SN74LS673N-ND
Shift Shift Register 1 Element 16 Bit 24-PDIP

Shift Shift Register 1 Element 16 Bit 24-PDIP

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LS673N - 1255043-SN74LS673N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LS673N
1255043-SN74LS673N
Logic - Logic - Shift Registers - SN74LS673N 1255043-SN74LS673N
Manufacturer: Texas Instruments Win Source Part Number: 1255043-SN74LS673N Packaging: Tube Mounting Style: Through Hole Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 16 Categories: Integrated Circuits Supplier Device Package: 24-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-DIP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: 74LS673 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1255043-SN74LS673N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 16
Categories: Integrated Circuits
Supplier Device Package: 24-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-DIP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: 74LS673
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS673N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS673N
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS673N
IC SERIAL-IN SHIFT-REG 24-DIP

IC SERIAL-IN SHIFT-REG 24-DIP

Supplier's Site
Shift Registers - SN74LS673N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS673N
Shift Registers SN74LS673N
Shift Shift Register 1 Element 16 Bit 24-PDIP

Shift Shift Register 1 Element 16 Bit 24-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LS673N SN74LS673N-ND 1255043-SN74LS673N SN74LS673N SN74LS673N
Product Name SN74LS673 Serial-in shift registers with output storage registers Shift Registers Logic - Logic - Shift Registers - SN74LS673N Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 5V; 4.75 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Package Type Other; PDIP,SOIC DIP; PDIP; Other; "24-DIP (0.600"", 15.24mm)" DIP DIP; Other; 24-DIP (0.600\", 15.24mm)
Logic Family TTL; LS
Clock Frequency 35 MHz
Propagation Delay 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD40194B CMOS 4-Bit Bidirectional Universal Shift Register - CD40194BE - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 3V; 18
View Details
9 suppliers
CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers - CD74HC4015MG4 - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
Shift Registers - 74LS165SC - Quarktwin Technology Ltd.
Specs
Register Type Parallel In / Serial Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
CD4021B CMOS 8-Stage Static Shift Register - CD4021BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
11 suppliers