Texas Instruments SN74HC164 8-Bit Parallel-Out Serial Shift Registers SN74HC164DT

Description
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 125
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC164 8-Bit Parallel-Out Serial Shift Registers - SN74HC164DT - Texas Instruments
Dallas, TX, United States
SN74HC164 8-Bit Parallel-Out Serial Shift Registers
SN74HC164DT
SN74HC164 8-Bit Parallel-Out Serial Shift Registers SN74HC164DT
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 125

8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC164DT - 1099850-SN74HC164DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC164DT
1099850-SN74HC164DT
Logic - Logic - Shift Registers - SN74HC164DT 1099850-SN74HC164DT
Manufacturer: Texas Instruments Win Source Part Number: 1099850-SN74HC164DT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099850-SN74HC164DT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 296-31791-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31791-1-ND
Shift Registers 296-31791-1-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Shift Registers - 296-31791-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31791-2-ND
Shift Registers 296-31791-2-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Logic - Shift Registers - SN74HC164DT - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC164DT
Logic - Shift Registers SN74HC164DT
IC SHIFT REGISTER 8BIT 14-SOIC

IC SHIFT REGISTER 8BIT 14-SOIC

Supplier's Site Datasheet
Shift Registers - SN74HC164DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC164DT
Shift Registers SN74HC164DT
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC164DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC164DT
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC164DT
IC SHIFT REGISTER 8BIT 14-SOIC

IC SHIFT REGISTER 8BIT 14-SOIC

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC164DT
Counter Shift Registers SN74HC164DT
Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register

Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC164DT 1099850-SN74HC164DT 296-31791-1-ND SN74HC164DT SN74HC164DT SN74HC164DT SN74HC164DT
Product Name SN74HC164 8-Bit Parallel-Out Serial Shift Registers Logic - Logic - Shift Registers - SN74HC164DT Shift Registers Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers
Supply Voltage 2 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; 14-SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD54HC194F3A - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
2 suppliers
SN54HC195 4-Bit Parallel-Access Shift Registers - 5962-8682701EA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SN54ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs - 8302101RA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 4.5
Output Characteristics 3-State
View Details
3 suppliers