Texas Instruments Logic - Logic - Specialty Logic - SN74FB2033ARC SN74FB2033ARC

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254414-SN74FB2033AR C Packaging: Tray Mounting Style: SMD Logic Type: TTL/BTL Registered Transceiver Supply Voltage: 4.75V ~ 5.25V Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 52-QFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 52-QFP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 74FB2033 Manufacturer Pack Quantity: 96 MSL Level: 2 (1 Year)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254414-SN74FB2033AR C Packaging: Tray Mounting Style: SMD Logic Type: TTL/BTL Registered Transceiver Supply Voltage: 4.75V ~ 5.25V Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 52-QFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 52-QFP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 74FB2033 Manufacturer Pack Quantity: 96 MSL Level: 2 (1 Year)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74FB2033ARC - 1254414-SN74FB2033ARC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74FB2033ARC
1254414-SN74FB2033ARC
Logic - Logic - Specialty Logic - SN74FB2033ARC 1254414-SN74FB2033ARC
Manufacturer: Texas Instruments Win Source Part Number: 1254414-SN74FB2033AR C Packaging: Tray Mounting Style: SMD Logic Type: TTL/BTL Registered Transceiver Supply Voltage: 4.75V ~ 5.25V Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 52-QFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 52-QFP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 74FB2033 Manufacturer Pack Quantity: 96 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 1254414-SN74FB2033ARC
Packaging: Tray
Mounting Style: SMD
Logic Type: TTL/BTL Registered Transceiver
Supply Voltage: 4.75V ~ 5.25V
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 52-QFP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 52-QFP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: 74FB2033
Manufacturer Pack Quantity: 96
MSL Level: 2 (1 Year)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1254414-SN74FB2033ARC
Product Name Logic - Logic - Specialty Logic - SN74FB2033ARC
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-NPIC6C4894DYCT-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
4 suppliers
Logic - Shift Registers - 74HC164D/AU118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details