Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Shift Registers SN74LS194ADRG4

Description
Win Source Part Number: 1257076-SN74LS194ADR G4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LS Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Register, Bidirectional Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 4 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS19 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257076-SN74LS194ADR G4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LS Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Register, Bidirectional Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 4 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS19 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1257076-SN74LS194ADRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257076-SN74LS194ADRG4
Integrated Circuits (ICs) - Logic - Shift Registers 1257076-SN74LS194ADRG4
Win Source Part Number: 1257076-SN74LS194ADR G4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LS Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Register, Bidirectional Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 4 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS19 Product Status: Obsolete

Win Source Part Number: 1257076-SN74LS194ADRG4
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LS
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Register, Bidirectional
Output Type: Push-Pull
Function: Universal
Number of Elements: 1
Number of Bits per Element: 4
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS19
Product Status: Obsolete

Buy Now Datasheet
Logic - Shift Registers - SN74LS194ADRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LS194ADRG4
Logic - Shift Registers SN74LS194ADRG4
IC RGSTR, BI-DIRECT SGL 16SOIC

IC RGSTR, BI-DIRECT SGL 16SOIC

Supplier's Site Datasheet
Shift Registers - SN74LS194ADRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS194ADRG4
Shift Registers SN74LS194ADRG4
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1257076-SN74LS194ADRG4 SN74LS194ADRG4 SN74LS194ADRG4
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Output Characteristics Push-Pull Push-Pull
Package Type SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - CD4504BPWR - 083134-CD4504BPWR - Win Source Electronics
Specs
Output Characteristics Non-Inverted
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 3688439 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 3V; 3.3V; 3.6V; 5V; 15 V, 3 V
Package Type SOIC
View Details