Texas Instruments SN74HC594 8-Bit Shift Registers With Output Registers SN74HC594DE4

Description
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC594 8-Bit Shift Registers With Output Registers - SN74HC594DE4 - Texas Instruments
Dallas, TX, United States
SN74HC594 8-Bit Shift Registers With Output Registers
SN74HC594DE4
SN74HC594 8-Bit Shift Registers With Output Registers SN74HC594DE4
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85

8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number SN74HC594DE4
Product Name SN74HC594 8-Bit Shift Registers With Output Registers
Supply Voltage 2
Package Type Other; PDIP,SOIC
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD74HC194M - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
7 suppliers
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094M - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
10 suppliers
CD74ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74ACT299M96G4 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.5
Output Characteristics 3-State
View Details