Texas Instruments SN74LV165A Parallel-Load 8-Bit Shift Registers SN74LV165ANSR

Description
Parallel-Load 8-Bit Shift Registers 16-SO -40 to 125
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Shift Registers 16-SO -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV165A Parallel-Load 8-Bit Shift Registers - SN74LV165ANSR - Texas Instruments
Dallas, TX, United States
SN74LV165A Parallel-Load 8-Bit Shift Registers
SN74LV165ANSR
SN74LV165A Parallel-Load 8-Bit Shift Registers SN74LV165ANSR
Parallel-Load 8-Bit Shift Registers 16-SO -40 to 125

Parallel-Load 8-Bit Shift Registers 16-SO -40 to 125

Buy Now Datasheet
Shift Registers - 296-SN74LV165ANSRDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 296-SN74LV165ANSRCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-SN74LV165ANSRCT-ND
Shift Registers 296-SN74LV165ANSRCT-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 296-SN74LV165ANSRTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-SN74LV165ANSRTR-ND
Shift Registers 296-SN74LV165ANSRTR-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - SN74LV165ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV165ANSR
Shift Registers SN74LV165ANSR
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Logic - Shift Registers - SN74LV165ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV165ANSR
Logic - Shift Registers SN74LV165ANSR
IC REGISTR PAR-LOAD 8BIT 16SO

IC REGISTR PAR-LOAD 8BIT 16SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV165ANSR
Counter Shift Registers SN74LV165ANSR
Counter Shift Registers Parallel-Load 8-Bit Shift Register

Counter Shift Registers Parallel-Load 8-Bit Shift Register

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV165ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV165ANSR
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV165ANSR
IC REGISTR PAR-LOAD 8BIT 16SO

IC REGISTR PAR-LOAD 8BIT 16SO

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV165ANSR 296-SN74LV165ANSRDKR-ND SN74LV165ANSR SN74LV165ANSR SN74LV165ANSR SN74LV165ANSR
Product Name SN74LV165A Parallel-Load 8-Bit Shift Registers Shift Registers Shift Registers Logic - Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 13.5 to 28 ns
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 93L38DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD54HC299F - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 93L38DMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details