Texas Instruments SN74LS165A Serial-out shift registers SN74LS165ANSR

Description
Serial-out shift registers 16-SO 0 to 70
Request a Quote Datasheet
Description
Serial-out shift registers 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS165A Serial-out shift registers - SN74LS165ANSR - Texas Instruments
Dallas, TX, United States
SN74LS165A Serial-out shift registers
SN74LS165ANSR
SN74LS165A Serial-out shift registers SN74LS165ANSR
Serial-out shift registers 16-SO 0 to 70

Serial-out shift registers 16-SO 0 to 70

Buy Now Datasheet
Shift Registers - 296-38799-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-38799-1-ND
Shift Registers 296-38799-1-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 296-38799-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-38799-2-ND
Shift Registers 296-38799-2-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
 - SN74LS165ANSR - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, LS Series, 8-Bit, Right Direction, Complementary Output, TTL, PDSO16

Parallel In Serial Out, LS Series, 8-Bit, Right Direction, Complementary Output, TTL, PDSO16

Supplier's Site Datasheet
Logic - Logic - Shift Registers - SN74LS165ANSR - 1254886-SN74LS165ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LS165ANSR
1254886-SN74LS165ANSR
Logic - Logic - Shift Registers - SN74LS165ANSR 1254886-SN74LS165ANSR
Manufacturer: Texas Instruments Win Source Part Number: 1254886-SN74LS165ANS R Series: 74LS Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Complementary Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LS165 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): HD74LS165AFPEL; HD74LS165AFP; SN74LS165MEL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254886-SN74LS165ANSR
Series: 74LS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Complementary
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LS165
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): HD74LS165AFPEL; HD74LS165AFP; SN74LS165MEL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - SN74LS165ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS165ANSR
Shift Registers SN74LS165ANSR
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS165ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS165ANSR
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS165ANSR
IC SHFT REG PAR-LD 8BIT 16SO

IC SHFT REG PAR-LD 8BIT 16SO

Supplier's Site
IC SHFT REG PAR-LD 8BIT 16SO - 815-SN74LS165ANSR - Utmel Electronic Limited
Hong Kong, China
IC SHFT REG PAR-LD 8BIT 16SO
815-SN74LS165ANSR
IC SHFT REG PAR-LD 8BIT 16SO 815-SN74LS165ANSR
IC SHFT REG PAR-LD 8BIT 16SO

IC SHFT REG PAR-LD 8BIT 16SO

Supplier's Site
Logic - Shift Registers - SN74LS165ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LS165ANSR
Logic - Shift Registers SN74LS165ANSR
IC SHFT REG PAR-LD 8BIT 16SO

IC SHFT REG PAR-LD 8BIT 16SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LS165ANSR
Counter Shift Registers SN74LS165ANSR
Counter Shift Registers Serial-out shift Registers

Counter Shift Registers Serial-out shift Registers

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LS165ANSR 296-38799-1-ND SN74LS165ANSR 1254886-SN74LS165ANSR SN74LS165ANSR SN74LS165ANSR 815-SN74LS165ANSR SN74LS165ANSR SN74LS165ANSR
Product Name SN74LS165A Serial-out shift registers Shift Registers Logic - Logic - Shift Registers - SN74LS165ANSR Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers IC SHFT REG PAR-LD 8BIT 16SO Logic - Shift Registers Counter Shift Registers
Supply Voltage 5V; 4.75 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V 5V; 5V
Package Type Other; PDIP,SO,SOIC SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOP; Other; SOP16 SOIC SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) SOIC; Other; 16-SOIC (0.209, 5.30mm Width)
Logic Family TTL; LS TTL TTL; TTL
Clock Frequency 35 MHz 25 MHz
Propagation Delay 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVCAH164245VRG4 - 1131150-74AVCAH164245VRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT162646ATPVCG4 - 1131402-74FCT162646ATPVCG4 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Package Type SSOP
View Details
CD74HC595 8-Bit Shift Registers With 3-State Output Registers - CD74HC595M96 - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,SSOP
View Details
10 suppliers