Texas Instruments SN74HC595 8-Bit Shift Registers With 3-State Output Registers SN74HC595NE4

Description
8-Bit Shift Registers With 3-State Output Registers 16-PDIP -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC595 8-Bit Shift Registers With 3-State Output Registers - SN74HC595NE4 - Texas Instruments
Dallas, TX, United States
SN74HC595 8-Bit Shift Registers With 3-State Output Registers
SN74HC595NE4
SN74HC595 8-Bit Shift Registers With 3-State Output Registers SN74HC595NE4
8-Bit Shift Registers With 3-State Output Registers 16-PDIP -40 to 85

8-Bit Shift Registers With 3-State Output Registers 16-PDIP -40 to 85

Buy Now Datasheet
Shift Registers - 296-36142-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-36142-5-ND
Shift Registers 296-36142-5-ND
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257078-SN74HC595NE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257078-SN74HC595NE4
Integrated Circuits (ICs) - Logic - Shift Registers 1257078-SN74HC595NE4
Win Source Part Number: 1257078-SN74HC595NE4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Package: Tube Standard Package: 25 Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HC595NE4,296-361 42-5,SN74HC595NG4 Base Product Number: 74HC595

Win Source Part Number: 1257078-SN74HC595NE4
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74HC
Package: Tube
Standard Package: 25
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HC595NE4,296-36142-5,SN74HC595NG4
Base Product Number: 74HC595

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC595NE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC595NE4
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC595NE4
IC SHIFT REGISTER 8BIT 16-DIP

IC SHIFT REGISTER 8BIT 16-DIP

Supplier's Site
Logic - Shift Registers - SN74HC595NE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC595NE4
Logic - Shift Registers SN74HC595NE4
IC SHIFT REGISTER 8BIT 16-DIP

IC SHIFT REGISTER 8BIT 16-DIP

Supplier's Site Datasheet
Shift Registers - SN74HC595NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC595NE4
Shift Registers SN74HC595NE4
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC595NE4
Counter Shift Registers SN74HC595NE4
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC595NE4 296-36142-5-ND 1257078-SN74HC595NE4 SN74HC595NE4 SN74HC595NE4 SN74HC595NE4 SN74HC595NE4
Product Name SN74HC595 8-Bit Shift Registers With 3-State Output Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers Counter Shift Registers
Supply Voltage 2 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State 3-State Tri-State 3-State; Tri-State
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195PW - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
6 suppliers
Shift Registers - 93L00DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
2 suppliers
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HC164 8-Bit Parallel-Out Serial Shift Registers - 8416201CA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CFP,CDIP,LCCC
Logic Family CMOS; HC
View Details
3 suppliers