Texas Instruments SN74HC595-EP Enhanced Product 8-Bit Shift Registers With 3-State Output Registers SN74HC595MPWREP

Description
Enhanced Product 8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product 8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC595-EP Enhanced Product 8-Bit Shift Registers With 3-State Output Registers - SN74HC595MPWREP - Texas Instruments
Dallas, TX, United States
SN74HC595-EP Enhanced Product 8-Bit Shift Registers With 3-State Output Registers
SN74HC595MPWREP
SN74HC595-EP Enhanced Product 8-Bit Shift Registers With 3-State Output Registers SN74HC595MPWREP
Enhanced Product 8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -55 to 125

Enhanced Product 8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -55 to 125

Buy Now Datasheet
Shift Registers - 296-27413-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-27413-1-ND
Shift Registers 296-27413-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-27413-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-27413-2-ND
Shift Registers 296-27413-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-27413-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-27413-6-ND
Shift Registers 296-27413-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC595MPWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC595MPWREP
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC595MPWREP
IC SHIFT REG 8BIT 3ST 16TSSOP

IC SHIFT REG 8BIT 3ST 16TSSOP

Supplier's Site
Logic - Shift Registers - SN74HC595MPWREP - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC595MPWREP
Logic - Shift Registers SN74HC595MPWREP
IC SHIFT REG 8BIT 3ST 16TSSOP

IC SHIFT REG 8BIT 3ST 16TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC595MPWREP
Counter Shift Registers SN74HC595MPWREP
Counter Shift Registers EP 8B Shift Register

Counter Shift Registers EP 8B Shift Register

Buy Now Datasheet
Shift Registers - SN74HC595MPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC595MPWREP
Shift Registers SN74HC595MPWREP
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC595MPWREP 296-27413-1-ND SN74HC595MPWREP SN74HC595MPWREP SN74HC595MPWREP SN74HC595MPWREP
Product Name SN74HC595-EP Enhanced Product 8-Bit Shift Registers With 3-State Output Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Counter Shift Registers Shift Registers
Supply Voltage 2 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State 3-State 3-State; Tri-State
Package Type Other; TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS595 8-Bit Shift Registers With Output Latches - 5962-8671701EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Output Characteristics 3-State
Package Type Other; CDIP,CFP,LCCC
View Details
4 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
SN54HC164 8-Bit Parallel-Out Serial Shift Registers - 8416201CA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CFP,CDIP,LCCC
Logic Family CMOS; HC
View Details
3 suppliers