Texas Instruments SN74HC165 8-Bit Parallel-Load Shift Registers SN74HC165DRE4

Description
8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 125
Request a Quote
Description
8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8-Bit parallel-load shift register in 16-pin SOIC package, measuring 10.00mm × 6.20mm, with an operating temperature range of -40°C to 125°C, wide supply voltage range of 2V to 6V, and ±4-mA output drive at 5V. Features complementary serial outputs, parallel load capability, and clock inhibit function.

Datasheet Summary
Powered by GS/AI

8-Bit parallel-load shift register in 16-pin SOIC package, measuring 10.00mm × 6.20mm, with an operating temperature range of -40°C to 125°C, wide supply voltage range of 2V to 6V, and ±4-mA output drive at 5V. Features complementary serial outputs, parallel load capability, and clock inhibit function.

Suppliers

Company
Product
Description
Supplier Links
SN74HC165 8-Bit Parallel-Load Shift Registers - SN74HC165DRE4 - Texas Instruments
Dallas, TX, United States
SN74HC165 8-Bit Parallel-Load Shift Registers
SN74HC165DRE4
SN74HC165 8-Bit Parallel-Load Shift Registers SN74HC165DRE4
8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 125

8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 125

Buy Now Datasheet
Shift Registers - SN74HC165DRE4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74HC165DRE4-ND
Shift Registers SN74HC165DRE4-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - SN74HC165DRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC165DRE4
Shift Registers SN74HC165DRE4
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC165DRE4
Counter Shift Registers SN74HC165DRE4
Counter Shift Registers 8-Bit Parallel-Load Shift Register

Counter Shift Registers 8-Bit Parallel-Load Shift Register

Buy Now Datasheet
Logic - Shift Registers - SN74HC165DRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC165DRE4
Logic - Shift Registers SN74HC165DRE4
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC165DRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC165DRE4
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC165DRE4
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC165DRE4 SN74HC165DRE4-ND SN74HC165DRE4 SN74HC165DRE4 SN74HC165DRE4 SN74HC165DRE4
Product Name SN74HC165 8-Bit Parallel-Load Shift Registers Shift Registers Shift Registers Counter Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC164 8-Bit Parallel-Out Serial Shift Registers - 84162012A - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CFP,CDIP,LCCC
Logic Family CMOS; HC
View Details
4 suppliers
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M96G4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 100336J-QMLV - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-CDIP (0.600, 15.24mm)
View Details
SN54LS595 8-Bit Shift Registers With Output Latches - 5962-8671701EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Output Characteristics 3-State
Package Type Other; CDIP,CFP,LCCC
View Details
4 suppliers