Texas Instruments SN74HC164 8-Bit Parallel-Out Serial Shift Registers SN74HC164DRG3

Description
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 125
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC164 8-Bit Parallel-Out Serial Shift Registers - SN74HC164DRG3 - Texas Instruments
Dallas, TX, United States
SN74HC164 8-Bit Parallel-Out Serial Shift Registers
SN74HC164DRG3
SN74HC164 8-Bit Parallel-Out Serial Shift Registers SN74HC164DRG3
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 125

8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 125

Buy Now Datasheet
Shift Registers - 296-27874-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-27874-6-ND
Shift Registers 296-27874-6-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Shift Registers - 296-27874-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-27874-1-ND
Shift Registers 296-27874-1-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Shift Registers - 296-27874-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-27874-2-ND
Shift Registers 296-27874-2-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC164DRG3 - 795001-SN74HC164DRG3 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC164DRG3
795001-SN74HC164DRG3
Logic - Logic - Shift Registers - SN74HC164DRG3 795001-SN74HC164DRG3
Manufacturer: Texas Instruments Win Source Part Number: 795001-SN74HC164DRG3 Series: 74HC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 2 V ~ 6 V Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74HC164 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): M74HC164M1; 74HC164S14-13; 74HC164D-Q100J; 74HC164D(BJ); Introduction Date: February 01, 2012 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795001-SN74HC164DRG3
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 2 V ~ 6 V
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74HC164
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): M74HC164M1; 74HC164S14-13; 74HC164D-Q100J; 74HC164D(BJ);
Introduction Date: February 01, 2012
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Shift Registers - SN74HC164DRG3 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC164DRG3
Logic - Shift Registers SN74HC164DRG3
IC SHIFT REGISTER 8BIT 14SOIC

IC SHIFT REGISTER 8BIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC164DRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC164DRG3
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC164DRG3
IC SHIFT REGISTER 8BIT 14SOIC

IC SHIFT REGISTER 8BIT 14SOIC

Supplier's Site
Shift Registers - SN74HC164DRG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC164DRG3
Shift Registers SN74HC164DRG3
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC164DRG3
Counter Shift Registers SN74HC164DRG3
Counter Shift Registers 8B Para-Out Serial Shift Register

Counter Shift Registers 8B Para-Out Serial Shift Register

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC164DRG3 296-27874-6-ND 795001-SN74HC164DRG3 SN74HC164DRG3 SN74HC164DRG3 SN74HC164DRG3 SN74HC164DRG3
Product Name SN74HC164 8-Bit Parallel-Out Serial Shift Registers Shift Registers Logic - Logic - Shift Registers - SN74HC164DRG3 Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers
Supply Voltage 2 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4021B CMOS 8-Stage Static Shift Register - CD4021BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
SN54166 Parallel-Load 8-Bit Shift Registers - 5962-9558301QEA - Texas Instruments
Specs
Supply Voltage 4.5
Package Type Other; CDIP,CFP
Logic Family TTL; TTL
View Details
2 suppliers