Manufacturer: Texas Instruments
Win Source Part Number: 1254441-SN74GTLPH169
Series: 74GTLPH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 18
Input Signal: LVTTL
Output Signal: GTLP
Part Status: Obsolete(EOL)
Family Name: SN74GTLPH16927
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TVSOP
Alternative Parts (Cross-Reference): 74GTLPH16927GRE4; 74GTLPH16927GRG4; SN74GTLPH16927KR;
Introduction Date: August 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 1254441-SN74GTLPH16927VR |
| Product Name | Logic - Logic - Translators, Level Shifters - SN74GTLPH16927VR |
| Output Characteristics | Tri-State, Non-Inverted |