Texas Instruments SN74HC166A-Q1 Automotive Catalog 8-Bit Parallel-Load Shift Registers SN74HC166AIPWRG4Q1

Description
Automotive Catalog 8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC166A-Q1 Automotive Catalog 8-Bit Parallel-Load Shift Registers - SN74HC166AIPWRG4Q1 - Texas Instruments
Dallas, TX, United States
SN74HC166A-Q1 Automotive Catalog 8-Bit Parallel-Load Shift Registers
SN74HC166AIPWRG4Q1
SN74HC166A-Q1 Automotive Catalog 8-Bit Parallel-Load Shift Registers SN74HC166AIPWRG4Q1
Automotive Catalog 8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125

Automotive Catalog 8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1040307-SN74HC166AIPWRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1040307-SN74HC166AIPWRG4Q1
Integrated Circuits (ICs) - Logic - Shift Registers 1040307-SN74HC166AIPWRG4Q1
Win Source Part Number: 1040307-SN74HC166AIP WRG4Q1 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: Automotive, AEC-Q100, 74HC Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74HC165QPWRG4Q1; M74HC165TTR; 74HC165PW,112; CD74HC4094PWRG4; CD74HC4094PWT; 74HC597PW,118; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74HC166AIPWRG4 Q1CT,2156-SN74HC166A IPWRG4Q1,296-SN74HC1 66AIPWRG4Q1DKR,TEXTI SSN74HC166AIPWRG4Q1, 296-SN74HC166AIPWRG4 Q1TR,SN74HC166AIPWRG 4Q1-ND Base Product Number: 74HC166

Win Source Part Number: 1040307-SN74HC166AIPWRG4Q1
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: Automotive, AEC-Q100, 74HC
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN74HC165QPWRG4Q1; M74HC165TTR; 74HC165PW,112; CD74HC4094PWRG4; CD74HC4094PWT; 74HC597PW,118;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74HC166AIPWRG4Q1CT,2156-SN74HC166AIPWRG4Q1,296-SN74HC166AIPWRG4Q1DKR,TEXTISSN74HC166AIPWRG4Q1,296-SN74HC166AIPWRG4Q1TR,SN74HC166AIPWRG4Q1-ND
Base Product Number: 74HC166

Buy Now Datasheet
Shift Registers - 296-SN74HC166AIPWRG4Q1CT-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-SN74HC166AIPWRG4Q1TR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
 - SN74HC166AIPWRG4Q1 - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC166AIPWRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC166AIPWRG4Q1
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC166AIPWRG4Q1
IC SHIFT REGISTER SGL 8B 16TSSOP

IC SHIFT REGISTER SGL 8B 16TSSOP

Supplier's Site
Shift Registers - SN74HC166AIPWRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC166AIPWRG4Q1
Shift Registers SN74HC166AIPWRG4Q1
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC166AIPWRG4Q1
Counter Shift Registers SN74HC166AIPWRG4Q1
Counter Shift Registers 8B SHIFT Reg

Counter Shift Registers 8B SHIFT Reg

Buy Now Datasheet
Logic - Shift Registers - SN74HC166AIPWRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC166AIPWRG4Q1
Logic - Shift Registers SN74HC166AIPWRG4Q1
IC SHIFT REGISTER SGL 8B 16TSSOP

IC SHIFT REGISTER SGL 8B 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC166AIPWRG4Q1 1040307-SN74HC166AIPWRG4Q1 296-SN74HC166AIPWRG4Q1CT-ND SN74HC166AIPWRG4Q1 SN74HC166AIPWRG4Q1 SN74HC166AIPWRG4Q1 SN74HC166AIPWRG4Q1 SN74HC166AIPWRG4Q1
Product Name SN74HC166A-Q1 Automotive Catalog 8-Bit Parallel-Load Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers Logic - Shift Registers
Supply Voltage 5V; 2 2V ~ 6V 2V ~ 6V 2V ~ 6V
Package Type Other; SOIC,TSSOP SSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; TSSOP16 SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS; HC CMOS
Clock Frequency 28 MHz
Propagation Delay 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
SN54166 Parallel-Load 8-Bit Shift Registers - 5962-9558301QEA - Texas Instruments
Specs
Supply Voltage 4.5
Package Type Other; CDIP,CFP
Logic Family TTL; TTL
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 9300FMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CFlatpack
View Details
2 suppliers