Manufacturer: Texas Instruments
Win Source Part Number: 1255016-SN74LS595NSR
Series: 74LS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Tri-State
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: SN74LS595
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): SN74LS595NE4; SN74LS595N3; SN74LS595N;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Malaysia ,Mexico ,Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Shift Shift Register 1 Element 8 Bit 16-SO
IC SERIAL-IN SHIFT-REG 16SO
Shift Shift Register 1 Element 8 Bit 16-SO
IC SERIAL-IN SHIFT-REG 16SO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1255016-SN74LS595NSR | SN74LS595NSR-ND | SN74LS595NSR | SN74LS595NSR | SN74LS595NSR |
| Product Name | Logic - Logic - Shift Registers - SN74LS595NSR | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers |
| Supply Voltage | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Output Characteristics | Tri-State | 3-State | 3-State; Tri-State | ||
| Package Type | SOIC | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | |
| Number of units in IC | 1 |